- Trained on our vast library of engineering resources.

Megadyne Americas 3M HTD® Neoprene Timing Belt 1569-3M

Description
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
3M HTD® Neoprene Timing Belt - 1569-3M - Megadyne Americas
Pineville, NC, USA
3M HTD® Neoprene Timing Belt
1569-3M
3M HTD® Neoprene Timing Belt 1569-3M
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

3M HTD® Neoprene

3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 1569-3M
Product Name 3M HTD® Neoprene Timing Belt
Metric Pitch HTD 3mm
Belt Width 5 to 25.4 mm (0.1969 to 1 inch)
Belt Length 1569 mm (61.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4749967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 9.525mm
Belt Width 25.4 mm (1 inch)
Belt Length 724 mm (28.48 inch)
View Details
Open Ended Timing Belts - HTD8-Metric Series - US Timing & Conveyor
Specs
Metric Pitch HTD 8mm
Features Open-Ended
Belt Width 10 to 100 mm (0.3937 to 3.94 inch)
View Details
Timing Belts (metric) - A36R51M150030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 3 mm (0.1181 inch)
Number of Teeth 150
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details