- Trained on our vast library of engineering resources.

Megadyne Americas 2MR Power Grip® GT® 2 Neoprene Timing Belt 2MR-1558

Description
2MR Power Grip® GT® 2 Neoprene 2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
2MR Power Grip® GT® 2 Neoprene Timing Belt - 2MR-1558 - Megadyne Americas
Pineville, NC, USA
2MR Power Grip® GT® 2 Neoprene Timing Belt
2MR-1558
2MR Power Grip® GT® 2 Neoprene Timing Belt 2MR-1558
2MR Power Grip® GT® 2 Neoprene 2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

2MR Power Grip® GT® 2 Neoprene

2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 2MR-1558
Product Name 2MR Power Grip® GT® 2 Neoprene Timing Belt
Metric Pitch GT 2mm; GT 2 2mm Pitch
Belt Width 4 to 25.4 mm (0.1575 to 1 inch)
Belt Length 1558 mm (61.34 inch)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9053965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 12 mm (0.4724 inch)
Number of Teeth 90
View Details
Open Ended Timing Belts - HTD14-Metric Series - US Timing & Conveyor
Specs
Metric Pitch HTD 14mm
Features Open-Ended
Belt Width 25 to 115 mm (0.9843 to 4.53 inch)
View Details
TruMotion® Timing Belts (metric) - A26R51M062060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Number of Teeth 62
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details