3M HTD® Neoprene
3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Megadyne Americas | |
---|---|
Product Category | Timing Belts (metric) |
Product Number | 1477-3M |
Product Name | 3M HTD® Neoprene Timing Belt |
Metric Pitch | HTD 3mm |
Belt Width | 5 to 25.4 mm (0.1969 to 1 inch) |
Belt Length | 147 mm (5.79 inch) |