2MR Power Grip® GT® 2 Neoprene
2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
Megadyne Americas | |
---|---|
Product Category | Timing Belts (metric) |
Product Number | 2MR-254 |
Product Name | 2MR Power Grip® GT® 2 Neoprene Timing Belt |
Metric Pitch | GT 2mm; GT 2 2mm Pitch |
Belt Width | 4 to 25.4 mm (0.1575 to 1 inch) |
Belt Length | 254 mm (10 inch) |