- Trained on our vast library of engineering resources.

Megadyne Americas 5M HTD® Neoprene Timing Belt 260-5M

Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5M HTD® Neoprene Timing Belt - 260-5M - Megadyne Americas
Pineville, NC, USA
5M HTD® Neoprene Timing Belt
260-5M
5M HTD® Neoprene Timing Belt 260-5M
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

5M HTD® Neoprene

5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 260-5M
Product Name 5M HTD® Neoprene Timing Belt
Metric Pitch HTD 5mm
Unlock Full Specs
to access all available technical data

Similar Products

 - 9053996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 21 mm (0.8268 inch)
Number of Teeth 112
View Details
Open Ended Timing Belts - HTD14-Metric Series - US Timing & Conveyor
Specs
Metric Pitch HTD 14mm
Features Open-Ended
Belt Width 25 to 115 mm (0.9843 to 4.53 inch)
View Details
Timing Belts (metric) - A36R51M171030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 3 mm (0.1181 inch)
Number of Teeth 171
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details