- Trained on our vast library of engineering resources.

Megadyne Americas 3M HTD® Neoprene Timing Belt 279-3M

Description
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
3M HTD® Neoprene Timing Belt - 279-3M - Megadyne Americas
Pineville, NC, USA
3M HTD® Neoprene Timing Belt
279-3M
3M HTD® Neoprene Timing Belt 279-3M
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

3M HTD® Neoprene

3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 279-3M
Product Name 3M HTD® Neoprene Timing Belt
Metric Pitch HTD 3mm
Belt Width 5 to 25.4 mm (0.1969 to 1 inch)
Belt Length 279 mm (10.98 inch)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4745943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 16 mm (0.6299 inch)
Belt Length 260 mm (10.24 inch)
View Details
Open Ended Timing Belts - HTD5-Metric Series - US Timing & Conveyor
Specs
Metric Pitch HTD 5mm
Features Open-Ended
Belt Width 10 to 50 mm (0.3937 to 1.97 inch)
View Details
Timing Belts (metric) - A36R51M197090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 9 mm (0.3543 inch)
Number of Teeth 197
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details