Megadyne Americas 3M HTD® Neoprene Timing Belt 252-3M

Description
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
3M HTD® Neoprene Timing Belt - 252-3M - Megadyne Americas
Pineville, NC, United States
3M HTD® Neoprene Timing Belt
252-3M
3M HTD® Neoprene Timing Belt 252-3M
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

3M HTD® Neoprene

3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 252-3M
Product Name 3M HTD® Neoprene Timing Belt
Metric Pitch HTD 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 720 mm (28.35 inch)
View Details
2 mm (GT3) Pitch, 177 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M177060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
D-14M Double Sided Timimg Belts -  - SKF/Global
Specs
Metric Pitch HTD 14mm
Features Double-Sided
Belt Width 40 to 180 mm (1.57 to 7.09 inch)
View Details