- Trained on our vast library of engineering resources.

Megadyne Americas 5M HTD® Neoprene Timing Belt 1980-5M

Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5M HTD® Neoprene Timing Belt - 1980-5M - Megadyne Americas
Pineville, NC, USA
5M HTD® Neoprene Timing Belt
1980-5M
5M HTD® Neoprene Timing Belt 1980-5M
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

5M HTD® Neoprene

5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 1980-5M
Product Name 5M HTD® Neoprene Timing Belt
Metric Pitch HTD 5mm
Unlock Full Specs
to access all available technical data

Similar Products

 - 4750529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 1050 mm (41.34 inch)
View Details
Open Ended Timing Belts - AT5-Metric Series - US Timing & Conveyor
Specs
Metric Pitch AT 5mm
Features Open-Ended
Belt Width 10 to 150 mm (0.3937 to 5.91 inch)
View Details
Timing Belts (metric) - A36R51M067090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 9 mm (0.3543 inch)
Number of Teeth 67
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details