14M HTD/ Power Grip® GT® Neoprene
14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
14M HTD/ Power Grip® GT® Neoprene
14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Megadyne Americas | Megadyne Americas | |
---|---|---|
Product Category | Timing Belts (metric) | Timing Belts (metric) |
Product Number | 2450-14M | 2450-14M |
Product Name | 14M HTD® Neoprene Timing Belt | 14M Power Grip® GT® 2 Neoprene Timing Belt |
Metric Pitch | HTD 14mm | GT 2 14mm Pitch |
Belt Length | 2450 mm (96.46 inch) | 2450 mm (96.46 inch) |
Number of Teeth | 175 | 175 |