Megadyne Americas 8M HTD/ Power Grip® GT® Neoprene Timing Belt 1480-8M

Description
8M Power Grip® GT® 2 Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
8M Power Grip® GT® 2 Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
8M HTD/ Power Grip® GT® Neoprene Timing Belt - 1480-8M - Megadyne Americas
Pineville, NC, United States
8M HTD/ Power Grip® GT® Neoprene Timing Belt
1480-8M
8M HTD/ Power Grip® GT® Neoprene Timing Belt 1480-8M
8M Power Grip® GT® 2 Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

8M Power Grip® GT® 2 Neoprene

8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site
8M HTD/ Power Grip® GT® Neoprene Timing Belt - 1480-8M - Megadyne Americas
Pineville, NC, United States
8M HTD/ Power Grip® GT® Neoprene Timing Belt
1480-8M
8M HTD/ Power Grip® GT® Neoprene Timing Belt 1480-8M
8M HTD/ Power Grip® GT® Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

8M HTD/ Power Grip® GT® Neoprene

8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas Megadyne Americas
Product Category Timing Belts (metric) Timing Belts (metric)
Product Number 1480-8M 1480-8M
Product Name 8M HTD/ Power Grip® GT® Neoprene Timing Belt 8M HTD/ Power Grip® GT® Neoprene Timing Belt
Metric Pitch GT 2 8mm Pitch HTD 8mm
Belt Width 15 to 100 mm (0.5906 to 3.94 inch) 15 to 100 mm (0.5906 to 3.94 inch)
Belt Length 1480 mm (58.27 inch) 1480 mm (58.27 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
2 mm (GT3) Pitch, 200 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M200090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Timing Belts - 1755202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 330 mm (12.99 inch)
View Details
D-5M Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 5mm
Features Double-Sided
Belt Width 9 to 180 mm (0.3543 to 7.09 inch)
View Details