Megadyne Americas Timing Belt 10 HTD8

Description
HTD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
Description
HTD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Suppliers

Company
Product
Description
Supplier Links
Timing Belt - 10 HTD8 - Megadyne Americas
Pineville, NC, United States
Timing Belt
10 HTD8
Timing Belt 10 HTD8
HTD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

HTD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 10 HTD8
Product Name Timing Belt
Metric Pitch HTD 8mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 286 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M286030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1755189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 225 mm (8.86 inch)
View Details
Synchro-Link® STS Timing Belts - Neoprene (Metric) (STS2M, STS3M, STS4.5M, STS5M, STS8M, STS14M) -  - Bando American, Inc.
Specs
Metric Pitch S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm
Belt Width 4 to 120 mm (0.1575 to 4.72 inch)
Number of Teeth 43 to 358
View Details