8M HTD/ Power Grip® GT® Neoprene
8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Megadyne Americas | |
---|---|
Product Category | Timing Belts (metric) |
Product Number | 2304-8M |
Product Name | 8M HTD/ Power Grip® GT® Neoprene Timing Belt |
Metric Pitch | HTD 8mm |
Belt Width | 15 to 100 mm (0.5906 to 3.94 inch) |
Belt Length | 2304 mm (90.71 inch) |