Megadyne Americas T10 Urethane Steel Timing Belt 10 T10

Description
T10 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length
Description
T10 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

Suppliers

Company
Product
Description
Supplier Links
T10 Urethane Steel Timing Belt - 10 T10 - Megadyne Americas
Pineville, NC, United States
T10 Urethane Steel Timing Belt
10 T10
T10 Urethane Steel Timing Belt 10 T10
T10 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

T10 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 10 T10
Product Name T10 Urethane Steel Timing Belt
Metric Pitch T 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1160 mm (45.67 inch)
View Details
2 mm (GT3) Pitch, 214 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M214060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details