Megadyne Americas 14M Power Grip® GT® 2 Neoprene Timing Belt 1064-14M

Description
14M HTD/ Power Grip® GT® Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
14M HTD/ Power Grip® GT® Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
14M Power Grip® GT® 2 Neoprene Timing Belt - 1064-14M - Megadyne Americas
Pineville, NC, United States
14M Power Grip® GT® 2 Neoprene Timing Belt
1064-14M
14M Power Grip® GT® 2 Neoprene Timing Belt 1064-14M
14M HTD/ Power Grip® GT® Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

14M HTD/ Power Grip® GT® Neoprene

14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 1064-14M
Product Name 14M Power Grip® GT® 2 Neoprene Timing Belt
Metric Pitch HTD 14mm
Belt Width 40 to 170 mm (1.57 to 6.69 inch)
Belt Length 1064 mm (41.89 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 197 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M197030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1821300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 213 mm (8.39 inch)
View Details
Synchro-Link® High Performance STS Timing Belts (HPS) - Neoprene (Metric) (HPS5M, HPS8M, HPS14M) -  - Bando American, Inc.
Specs
Metric Pitch S 5mm; S 8mm; S 14mm
Belt Width 10 to 120 mm (0.3937 to 4.72 inch)
Number of Teeth 45 to 358
View Details