Megadyne Americas 8M HTD® Neoprene Timing Belt 1512-8M

Description
8M HTD/ Power Grip® GT® Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
8M HTD/ Power Grip® GT® Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
8M HTD® Neoprene Timing Belt - 1512-8M - Megadyne Americas
Pineville, NC, United States
8M HTD® Neoprene Timing Belt
1512-8M
8M HTD® Neoprene Timing Belt 1512-8M
8M HTD/ Power Grip® GT® Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

8M HTD/ Power Grip® GT® Neoprene

8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site
8M HTD/ Power Grip® GT® Neoprene Timing Belt - 1512-8M - Megadyne Americas
Pineville, NC, United States
8M HTD/ Power Grip® GT® Neoprene Timing Belt
1512-8M
8M HTD/ Power Grip® GT® Neoprene Timing Belt 1512-8M
8M Power Grip® GT® 2 Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

8M Power Grip® GT® 2 Neoprene

8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas Megadyne Americas
Product Category Timing Belts (metric) Timing Belts (metric)
Product Number 1512-8M 1512-8M
Product Name 8M HTD® Neoprene Timing Belt 8M HTD/ Power Grip® GT® Neoprene Timing Belt
Metric Pitch HTD 8mm GT 2 8mm Pitch
Belt Length 1512 mm (59.53 inch) 1512 mm (59.53 inch)
Number of Teeth 189 189
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 640 mm (25.2 inch)
View Details
2 mm (GT3) Pitch, 177 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M177090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Open Ended Timing Belts - T5-Metric Series - US Timing & Conveyor
Specs
Metric Pitch T 5mm
Features Open-Ended
Belt Width 6 to 300 mm (0.2362 to 11.81 inch)
View Details