TFC Ltd. R-Tite Rivets R-Tite Rivets

Description
Unique two - piece design Provides controlled grip range Uses standard riveting tools Provides a neat finished appearance on both sides of the panel Non - corrosive & non - conductive Material: Body - Nylon 66, Pin - Acetal Colour: Black
Description
Unique two - piece design Provides controlled grip range Uses standard riveting tools Provides a neat finished appearance on both sides of the panel Non - corrosive & non - conductive Material: Body - Nylon 66, Pin - Acetal Colour: Black

Suppliers

Company
Product
Description
Supplier Links
R-Tite Rivets - R-Tite Rivets - TFC Ltd.
Heathfield, United Kingdom
R-Tite Rivets
R-Tite Rivets
R-Tite Rivets R-Tite Rivets
Unique two - piece design Provides controlled grip range Uses standard riveting tools Provides a neat finished appearance on both sides of the panel Non - corrosive & non - conductive Material: Body - Nylon 66, Pin - Acetal Colour: Black
  • Unique two - piece design
  • Provides controlled grip range
  • Uses standard riveting tools
  • Provides a neat finished appearance on both sides of the panel
  • Non - corrosive & non - conductive

Material:

Body - Nylon 66, Pin - Acetal


Colour:

Black

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Rivets
Product Number R-Tite Rivets
Product Name R-Tite Rivets
Rivet Type R-Tite Rivets
Unlock Full Specs
to access all available technical data

Similar Products

Drive Rivet, Universal Head, 3.2 mm - 38-104-02-13 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Rivets - 280925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Snap; Snap
Material Plastic; Nylon
Finish Plain
View Details
Internaly Threaded Rivet,Low profile head Open End - Unified - AELS8-832-130-INS - PennEngineering®
Specs
Rivet Type Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Unified
Material Steel
View Details
Nylon Panel Snap Rivet - 3444 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1380 inch (3.51 mm)
View Details
2 suppliers