TFC Ltd. Screw Type Push Rivets Screw Type Push Rivets

Description
Ideal for applications requiring a removable, reusable fastener Rivet design for fast assembly by hand or by soft hammer Easy removal – simply unscrew with a screwdriver Available in open or closed end design Material: Nylon 66 Colour: Black
Description
Ideal for applications requiring a removable, reusable fastener Rivet design for fast assembly by hand or by soft hammer Easy removal – simply unscrew with a screwdriver Available in open or closed end design Material: Nylon 66 Colour: Black

Suppliers

Company
Product
Description
Supplier Links
Screw Type Push Rivets - Screw Type Push Rivets - TFC Ltd.
Heathfield, United Kingdom
Screw Type Push Rivets
Screw Type Push Rivets
Screw Type Push Rivets Screw Type Push Rivets
Ideal for applications requiring a removable, reusable fastener Rivet design for fast assembly by hand or by soft hammer Easy removal – simply unscrew with a screwdriver Available in open or closed end design Material: Nylon 66 Colour: Black
  • Ideal for applications requiring a removable, reusable fastener
  • Rivet design for fast assembly by hand or by soft hammer
  • Easy removal – simply unscrew with a screwdriver
  • Available in open or closed end design

Material:

Nylon 66


Colour:

Black

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Rivets
Product Number Screw Type Push Rivets
Product Name Screw Type Push Rivets
Rivet Type Push
Unlock Full Specs
to access all available technical data

Similar Products

Drive and Blind Rivets - 38-105-09-13 - bisco industries
Specs
Rivet Type Drive
Material Aluminum
Finish Natural
View Details
Internaly Threaded Rivet,Low profile head Open End - Unified - AELS8-632-80-INS - PennEngineering®
Specs
Rivet Type Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Unified
Material Steel
View Details
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Nylon Panel Snap Rivet - 3440 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.0790 inch (2.01 mm)
View Details
2 suppliers