Honeywell Sensing & IoT Datasheets for Rotary Limit Switches
Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| All MICRO SWITCH 14CE and 914CE series miniature enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 as... | |
| MICRO SWITCH CX switches are built especially for outdoor use in hazardous atmospheres. These enclosures are constructed to withstand the pressure of an internal explosion. Flame paths cool the exploded... | |
| MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition... | |
| MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of... | |
| MICRO SWITCH™ Military Grade Construction | |
| The MICRO SWITCH™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with... | |
| The MICRO SWITCH™ HE Series hermetically sealed limit switch meets hermetic sealing as defined in MIL-PRF-8805, Symbol 5. The HE Series features true hermetic sealing (metal-to-metal, glass-to metal construction), ensuring... | |
| The MICRO SWITCH? HE Series hermetically sealed limit switch meets hermetic sealing as defined in MIL-PRF-8805, Symbol 5. The HE Series features true hermetic sealing (metal-to-metal, glass-to metal construction), ensuring... |
| << Prev | Next >> |