Honeywell Sensing & IoT Datasheets for Noncontact Safety Interlock Switches
Noncontact safety interlock switches couple a moveable guard door with the power source of the hazard. For noncontact actuating interlock switches, the guard door is linked to the control circuit contacts via a magnetic or electronic field.
Noncontact Safety Interlock Switches: Learn more
| Product Name | Notes |
|---|---|
| Honeywell FF5 switches are magnetically operated, non-contact safety switches designed for use in many machine-guarding applications. The FF5 is available in both ABS and 316 grade stainless steel and is... | |
| Honeywell FF6 switches are magnetically operated, non-contact safety switches designed for use in many machine guarding applications. The FF6 is available in both ABS and 316 grade stainless steel. The... | |
| Honeywell FFS switches are designed to be tamper-proof, standalone safety switches that can often be used to switch relays, contacts, or safety relays directly. By removing the separate control unit,... | |
| The FF2 is an 18 mm barrel (thread) mounting, magnetically actuated safety switch with one safety contact and an optional indicator contact, if required. The barrel, thread, mount design is... | |
| The FF3 is an 30 mm barrel (thread) mounting, magnetically actuated safety switch with up to two safety contacts and one indicator contact. The barrel, thread, mount design is easy... |