Honeywell Sensing & IoT Limit Switch, Dpdt, Rotary, 10A, 250Vac; Limit Switch Actuator Honeywell 4EX13

Description
LIMIT SWITCH, DPDT, ROTARY, 10A, 250VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:6.67N; Product Range:EX Series RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, DPDT, ROTARY, 10A, 250VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:6.67N; Product Range:EX Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Dpdt, Rotary, 10A, 250Vac; Limit Switch Actuator Honeywell - 39B7956 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Dpdt, Rotary, 10A, 250Vac; Limit Switch Actuator Honeywell
39B7956
Limit Switch, Dpdt, Rotary, 10A, 250Vac; Limit Switch Actuator Honeywell 39B7956
LIMIT SWITCH, DPDT, ROTARY, 10A, 250VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:6.67N; Product Range:EX Series RoHS Compliant: Yes

LIMIT SWITCH, DPDT, ROTARY, 10A, 250VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:6.67N; Product Range:EX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Limit Switches
Product Number 39B7956
Product Name Limit Switch, Dpdt, Rotary, 10A, 250Vac; Limit Switch Actuator Honeywell
Switch Configuration Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 150 - 450 Degrees - S9200A-G163-01 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 150 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Position switches with safety function - EX-T335 Metal enclosure with actuator - EX-T 335 roller lever 7H - EX-T4V7H335-11Y-RMS -  - Schmersal Inc.
Specs
Connections Screw Terminal; Screw terminals M20 x 1.5
Mechanical Life Minimum 1000000 (#)
View Details