Honeywell Sensing & IoT Datasheets for Keylock Switches
Keylock switches are activated by a key that is turned in a circle and can stop in a range of positions.
Keylock Switches: Learn more
| Product Name | Notes |
|---|---|
| Custom-engineered. Environmentally sealed. The Honeywell Sensing and Control sliding contact key switch offers the specs and features you need - along with the innovation and practicality you demand. S&C key... | |
| 2 or 3 positions, maintained, (90� throw) and momentary action, (60� throw). 5-bit key combinations UL recognized, CSA certified. Static discharge protection (up to 20 kV when grounded). |