Honeywell Sensing & IoT Datasheets for Pressure Switches
Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level.
Pressure Switches: Learn more
| Product Name | Notes |
|---|---|
| Honeywell's MICRO SWITCH™ 1HP Series pressure switches are designed for high pressure ranges (150 psi to 5000 psi) for use in aerospace and defense applications. The lightweight, compact pressure switches... | |
| Pressure Switches // Aerospace Pressure Switches | |
| The Honeywell PBN Series is a range of versatile, low-cost, ultra low pressure switches and sensors. PBM products are compact, lightweight, feature enhanced reliability, and are designed to yield a... | |
| These pressure switches are durable, reliable electromechanical gauge pressure on/off switches that are available with either single pole single throw (SPST) normally open or normally closed circuitry, or single pole... | |
| These switches sense a change in the pressure or vacuum, opening or closing an electrical circuit when the designated set point is reached. Honeywell S&C offers an impressive line of... | |
| These switches sense a change in the pressure, opening or closing an electrical circuit when the designated set point is reached. Honeywell S&C offers an impressive line of standard products,... | |
| These switches sense a change in the vacuum, opening or closing an electrical circuit when the designated set point is reached. Honeywell S&C offers an impressive line of standard products,... |