Honeywell Sensing & IoT Datasheets for Emergency Stop Switches
Emergency stop switches are devices that users manipulate to initiate the complete shutdown of a machine, system, or process.
Emergency Stop Switches: Learn more
| Product Name | Notes |
|---|---|
| Honeywell's push-pull switch is a robust, environmentally sealed, sliding contact switch incorporating two circuits with multiple combinations. The sliding contacts provide positive contact closure and opening when the switch knob... | |
| The 1CPS Cable Pull Safety Switch is intended for use in applications with the cable runs up to 76 m [250 ft], such as conveyor runs within defined system zones. | |
| The 2CCP, Honeywell’s newest MICRO SWITCH Cable-Pull Safety Switch, provides an economical switching solution for an easily accessible emergency stop function along conveyors and machines. The 2CCP provides reliable performance,... | |
| The 2CPS Cable Pull Safety Switch provides readily accessible emergency stop over a long, linear distance. It is a cost-effective means of providing this emergency stop signal compared to multiple... | |
| The CLSX Series Cable Pull Safety Limit Switch is designed to provide emergency stop protection for conveyor lines in hazardous atmospheres. The CLSX Series withstands the pressure of an internal... |