Honeywell Sensing & IoT Datasheets for Thermistor Temperature Probes
Thermistor temperature probes sense temperature by using thermistors, devices made of semiconductor materials which exhibit a large change in resistance for a small change in temperature.
Thermistor Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Honeywell’s ES110 Series and ES120 Series are a modular range of inflow thermistor-based sensors specifically designed for use in the transportation industry. Thermistors can be very effective in sensing temperatures... | |
| The 500 Series is broad portfolio of air/gas, liquid and surface temperature probes that use Honeywell's NTC (Negative Temperature Coefficient) thermistors. Thermistors can be very effective in sensing temperatures of... | |
| The 500 Series Probes represents a full range of thermistor and RTD-based temperature sensors. These assemblies have been designed for use in specific applications. Housings may accommodate air/gas, immersion or... | |
| The 6655 Series on-surface temperature sensors are lower-cost, thermistor-based temperature sensors that use Honeywell's compact, low-profile, 12,7 mm [0.50 in] thermostat package. This series is designed to offer temperature measurements... |