Honeywell Sensing & IoT Datasheets for Thermostats
Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point.
Thermostats: Learn more
| Product Name | Notes |
|---|---|
| table> The 2450HR Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient... | |
| The 2450A Series are designed for use in both photoelectric and ionization type smoke detectors. The gold alloy contacts open or close on a temperature rise of 47 °C to... | |
| The 2450CM Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 2450CMG Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 2450HR Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 2450R Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 2450RC Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 2450RCG Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 2450RCH Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 2450RCHG Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 2450RG Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 2455R Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... |
| Next >> |