Honeywell Sensing & IoT Datasheets for Magnetoresistive Linear Position Sensors and Switches
Magnetoresistive linear position sensors and switches have a linear resistance output signal representing the distance an object is from a reference point.
Magnetoresistive Linear Position Sensors and Switches: Learn more
| Product Name | Notes |
|---|---|
| Honeywell SMART Position Sensors are some of the most durable, adaptable, and lightweight absolute position sensors available in the industry, enabling highly accurate motion control and improving operation efficiency and... | |
| The Honeywell SMART Arc Position Sensor is one of the most durable, adaptable, lightweight, and non-contact position sensors available, enabling absolute position sensing with enhanced accuracy. This simple, robust, arc... | |
| The SMART Position Sensor is one of the most durable, adaptable, and lightweight linear position sensors available in the industry, enabling highly accurate motion control and improving operation efficiency and... | |
| Current sinking ouput Rugged, Epoxy filled 14mm threaded plastic housing NEMA 3, 3R, 3S, 4, 4X, 12 and 13 requirements 0,5 mm2 gauge, 609,6 mm [24 in] jacketed cable, color... | |
| Current sinking ouput Rugged, Epoxy filled 14mm threaded plastic housing NEMA 3, 3R, 3S, 4, 4X, 12 and 13 requirements 0,5 mm2 gauge, 615,7 mm [24.24 in] jacketed cable, color... | |
| Current sinking ouput Rugged, Epoxy filled 14mm threaded plastic housing NEMA 3, 3R, 3S, 4, 4X, 12 and 13 requirements 22 AWG, 1 m [39.4 in] jacketed cable, color coded,... | |
| Current sinking ouput Rugged, Epoxy filled 14mm threaded plastic housing NEMA 3, 3R, 3S, 4, 4X, 12 and 13 requirements 22 AWG, 2 m [78.7 in] jacketed cable, color coded... | |
| Current sinking ouput Rugged, Epoxy filled 14mm threaded plastic housing NEMA 3, 3R, 3S, 4, 4X, 12 and 13 requirements 24 AWG, 152,4 mm [6 in] stranded leadwires, color coded... |