Honeywell Sensing & IoT Datasheets for Elapsed Time Indicators (ETIs)
Elapsed time indicators (also known as ETIs, elapsed time meters, and hour meters) indicate, monitor, and record durations of time. The most common ETI is the hour meter, which records elapsed time in hours.
Elapsed Time Indicators (ETIs): Learn more
| Product Name | Notes |
|---|---|
| Honeywell 20000 Series hour meters are suitable for testing purposes to leasing applications, maintenance and warranty programs. This accurate and reliable hour meter passes 100% function and timing accuracy tests... | |
| Honeywell’s MCU (microcontroller unit) LCD (liquid crystal display) Hour Meters, LM Series, are sealed digital instruments designed to monitor and record elapsed running time, normally displayed in hours and tenths... | |
| The Honeywell 28000 Series ac hour meters use a sunchronous motor to drive the odometer gear train. These meters can be used in a wide variety of potential applications including... | |
| The Honeywell 82000 Series is often ideal for aftermarket and service replacements. | |
| Unlike conventional hour meters, the Honeywell 28100 Series hour meter operates over a full range of voltages and frequencies. Working accuraty over a voltage range of 90 Vac to 240... | |
| With its highly reliable drive mechanism, the Honeywell 85000 Series features an odometer gear train and accurate quartz crystal timing to provide enhanced performance. UL/CSA recognized, with a variety of... |