Macromatic Industrial Controls, Inc. Datasheets for Time Delay Relays
Time delay relays and solid state timers use solid state electronic devices to provide a time delay.
Time Delay Relays: Learn more
| Product Name | Notes |
|---|---|
| 8 Field-selectable functions, LCD display | |
| Dimensions 1.53" x 3.6" x 1.4", spade base, single knob | |
| Duplex Alternating Relays are used in special applications where the optimization of load usage is required by equalizing the run time of two loads. This alternating action is initiated by... | |
| Industry-standard 11 pin octal socket, LED indicates timing mode & time out | |
| Industry-standard 8 pin octal socket, LED indicates timing mode & time out | |
| Industry-standard 8 pin octal sockets, low profile knob | |
| Macromatic Custom DPDT Cross-Wired Alternating Relays offer a number of advantages over standard duplex cross-wired units: Combines the function of standard DPDT cross-wired alternating relays & separate auxiliary contacts in... | |
| Single knob units, dimensions 1.7" x 3.5" x 2.4", control switch trigger | |
| Single knob units, dimensions 1.7" x 3.5" x 2.4" |
| Next >> |