Dimensions 1.53" x 3.6" x 1.4", spade base, single knob
| Macromatic Industrial Controls, Inc. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | SS-41628-10 |
| Product Name | Quick Connect Time Delay Relay |
| Time Range | Multiple Time Ranges; Field Selectable |
| Mounting | Socket or Plug-in Style; .187" Quick Connect |
| Mechanical Life | 1.00E7 cycles |
| Approvals / Ratings | RU, CSA, CE |
| Operating Temperature | -20 to 150 F (-28.89 to 65.56 C) |