Industry-standard 8 pin octal sockets, low profile knob
Features:
| Macromatic Industrial Controls, Inc. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | SS-8562-08 | 70175239 |
| Product Name | Compact Single-Range SS-8 Series | Relay;E-Mech;Timing;Off Delay;SPDT;Cur-Rtg 5A;Ctrl-V 120AC;Vol-Rtg 120/28AC/DC |
| Time Range | Single Time Range | |
| Mounting | Socket or Plug-in Style | Socket or Plug-in Style |
| Mechanical Life | 1.00E7 cycles | |
| Approvals / Ratings | RU | cULus, UL |
| Operating Temperature | 32 to 140 F (0.0 to 60 C) | 32 to 140 F (0.0 to 60 C) |