Macromatic Industrial Controls, Inc. Single-Range Time Delay Relay TR-50822-21

Description
Single knob units, dimensions 1.7" x 3.5" x 2.4"
Description
Single knob units, dimensions 1.7" x 3.5" x 2.4"

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Single-Range Time Delay Relay
TR-50822-21
Single-Range Time Delay Relay TR-50822-21
Single knob units, dimensions 1.7" x 3.5" x 2.4"

Single knob units, dimensions 1.7" x 3.5" x 2.4"

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc.
Product Category Time Delay Relays
Product Number TR-50822-21
Product Name Single-Range Time Delay Relay
Time Range Single Time Range
Mounting Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL
Operating Temperature -18 to 150 F (-27.78 to 65.56 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1437440-2 - Quarktwin Technology Ltd.
Specs
Time Ranges 0.5 Sec ~ 5 Sec
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details
Star-Delta High Performance Timing Relay - 700-FSY2DU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Star Delta Timer
Contact Configuration Normally Open (NO)
View Details
Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 3587617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details