Macromatic Industrial Controls, Inc. Single-Range Time Delay Relay TR-50221-15

Description
Single knob units, dimensions 1.7" x 3.5" x 2.4"
Description
Single knob units, dimensions 1.7" x 3.5" x 2.4"

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Single-Range Time Delay Relay
TR-50221-15
Single-Range Time Delay Relay TR-50221-15
Single knob units, dimensions 1.7" x 3.5" x 2.4"

Single knob units, dimensions 1.7" x 3.5" x 2.4"

Supplier's Site
Menomonee Falls, WI, USA
Single-Range Time Delay Relay
TR-50221-15
Single-Range Time Delay Relay TR-50221-15
Single knob units, dimensions 1.7" x 3.5" x 2.4"

Single knob units, dimensions 1.7" x 3.5" x 2.4"

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc. Macromatic Industrial Controls, Inc.
Product Category Time Delay Relays Time Delay Relays
Product Number TR-50221-15 TR-50221-15
Product Name Single-Range Time Delay Relay Single-Range Time Delay Relay
Time Range Single Time Range Single Time Range
Mounting Socket or Plug-in Style Socket or Plug-in Style
Mechanical Life 1.00E7 cycles 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL RU, CSA, CE, UL
Operating Temperature -18 to 122 F (-27.78 to 50 C) -18 to 122 F (-27.78 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 260511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
High Performance Timing Relay - 700-FSI3EU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details