Macromatic Industrial Controls, Inc. Quick Connect Time Delay Relay SS-41622-05

Description
Dimensions 1.53" x 3.6" x 1.4", spade base, single knob
Description
Dimensions 1.53" x 3.6" x 1.4", spade base, single knob

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Quick Connect Time Delay Relay
SS-41622-05
Quick Connect Time Delay Relay SS-41622-05
Dimensions 1.53" x 3.6" x 1.4", spade base, single knob

Dimensions 1.53" x 3.6" x 1.4", spade base, single knob

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc.
Product Category Time Delay Relays
Product Number SS-41622-05
Product Name Quick Connect Time Delay Relay
Time Range Multiple Time Ranges; Field Selectable
Mounting Socket or Plug-in Style; .187" Quick Connect
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE
Operating Temperature -20 to 150 F (-28.89 to 65.56 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Time Delay Relays - 1423152-4 - TE Connectivity
Specs
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
Repeat Accuracy 5 +/- %
View Details
One Shot 17.5 mm Timing Relay - 700-FED3TU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 4504720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details