Macromatic Industrial Controls, Inc. Single-Range Time Delay Relay TR-50226-15

Description
Single knob units, dimensions 1.7" x 3.5" x 2.4"
Description
Single knob units, dimensions 1.7" x 3.5" x 2.4"

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Single-Range Time Delay Relay
TR-50226-15
Single-Range Time Delay Relay TR-50226-15
Single knob units, dimensions 1.7" x 3.5" x 2.4"

Single knob units, dimensions 1.7" x 3.5" x 2.4"

Supplier's Site
MCRM Time Delay - TR-50226-15 - Galco Industrial Electronics
Madison Heights, MI, United States
MCRM Time Delay
TR-50226-15
MCRM Time Delay TR-50226-15
TIME DELAY RELAY; 12VDC ON DELAY;

TIME DELAY RELAY; 12VDC ON DELAY;

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc. Galco Industrial Electronics
Product Category Time Delay Relays Time Delay Relays
Product Number TR-50226-15 TR-50226-15
Product Name Single-Range Time Delay Relay MCRM Time Delay
Time Range Single Time Range
Mounting Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL
Operating Temperature -18 to 150 F (-27.78 to 65.56 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.51 - Time/Astro-Switch 16A - 125182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
120V AC/DC Repeat Cycle Timing Relay - 700-HV32BAU120 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 347674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details