Industry-standard 8 pin octal sockets, low profile knob
| Macromatic Industrial Controls, Inc. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | SS-8062-04 |
| Product Name | Compact Single-Range SS-8 Series |
| Time Range | Single Time Range |
| Mounting | Socket or Plug-in Style |
| Mechanical Life | 1.00E7 cycles |
| Approvals / Ratings | RU |
| Operating Temperature | 32 to 140 F (0.0 to 60 C) |