Macromatic Industrial Controls, Inc. Single-Range Time Delay Relay TR-51326-06

Description
Single knob units, dimensions 1.7" x 3.5" x 2.4", control switch trigger
Description
Single knob units, dimensions 1.7" x 3.5" x 2.4", control switch trigger

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Single-Range Time Delay Relay
TR-51326-06
Single-Range Time Delay Relay TR-51326-06
Single knob units, dimensions 1.7" x 3.5" x 2.4", control switch trigger

Single knob units, dimensions 1.7" x 3.5" x 2.4", control switch trigger

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc.
Product Category Time Delay Relays
Product Number TR-51326-06
Product Name Single-Range Time Delay Relay
Time Range Single Time Range
Mounting Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL
Operating Temperature -18 to 150 F (-27.78 to 65.56 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1472969-7-ND - DigiKey
Specs
Time Ranges 1 Min ~ 10 Min
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
 - 5362555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -22 to 257 F (-30 to 125 C)
Minimum 0.0 seconds
Maximum 0.5000 hours
View Details
High Performance Timing Relay - 700-FSM4UZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
View Details
Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details