Macromatic Industrial Controls, Inc. Single-Range Time Delay Relay TR-50522-03

Description
Single knob units, dimensions 1.7" x 3.5" x 2.4"
Description
Single knob units, dimensions 1.7" x 3.5" x 2.4"

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Single-Range Time Delay Relay
TR-50522-03
Single-Range Time Delay Relay TR-50522-03
Single knob units, dimensions 1.7" x 3.5" x 2.4"

Single knob units, dimensions 1.7" x 3.5" x 2.4"

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc.
Product Category Time Delay Relays
Product Number TR-50522-03
Product Name Single-Range Time Delay Relay
Time Range Single Time Range
Mounting Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL
Operating Temperature -18 to 150 F (-27.78 to 65.56 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Time Delay Relays - 1-1423160-3 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
Operating Temperature -22 to 167 F (-30 to 75 C)
Repeat Accuracy 5 +/- %
View Details
2 suppliers
 - 1239734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
View Details
One Shot High Performance Timing Relay - 700-FSD3KZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
View Details