Single knob units, dimensions 1.7" x 3.5" x 2.4"
Single knob units, dimensions 1.7" x 3.5" x 2.4"
| Macromatic Industrial Controls, Inc. | Macromatic Industrial Controls, Inc. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | TR-50221-09 | TR-50221-09 |
| Product Name | Single-Range Time Delay Relay | Single-Range Time Delay Relay |
| Time Range | Single Time Range | Single Time Range |
| Mounting | Socket or Plug-in Style | Socket or Plug-in Style |
| Mechanical Life | 1.00E7 cycles | 1.00E7 cycles |
| Approvals / Ratings | RU, CSA, CE, UL | RU, CSA, CE, UL |
| Operating Temperature | -18 to 122 F (-27.78 to 50 C) | -18 to 122 F (-27.78 to 50 C) |