Macromatic Industrial Controls, Inc. Single-Range Time Delay Relay TR-50221-21

Description
Single knob units, dimensions 1.7" x 3.5" x 2.4"
Description
Single knob units, dimensions 1.7" x 3.5" x 2.4"

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Single-Range Time Delay Relay
TR-50221-21
Single-Range Time Delay Relay TR-50221-21
Single knob units, dimensions 1.7" x 3.5" x 2.4"

Single knob units, dimensions 1.7" x 3.5" x 2.4"

Supplier's Site
Menomonee Falls, WI, USA
Single-Range Time Delay Relay
TR-50221-21
Single-Range Time Delay Relay TR-50221-21
Single knob units, dimensions 1.7" x 3.5" x 2.4"

Single knob units, dimensions 1.7" x 3.5" x 2.4"

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc. Macromatic Industrial Controls, Inc.
Product Category Time Delay Relays Time Delay Relays
Product Number TR-50221-21 TR-50221-21
Product Name Single-Range Time Delay Relay Single-Range Time Delay Relay
Time Range Single Time Range Single Time Range
Mounting Socket or Plug-in Style Socket or Plug-in Style
Mechanical Life 1.00E7 cycles 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL RU, CSA, CE, UL
Operating Temperature -18 to 122 F (-27.78 to 50 C) -18 to 122 F (-27.78 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

24V AC/DC Repeat Cycle Timing Relay - 700-HV32DEU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 4249912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Delay (AV), Delay (RV), Flash (BI), Fleeting (AW), Fleeting (EW), Pulse Converter (IF), Pulse Delay (IE), Release Relay (AV/RV)
Function Type Multi-function
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details