Macromatic Industrial Controls, Inc. Quick Connect Time Delay Relay SS-40228-05

Description
Dimensions 1.53" x 3.6" x 1.4", spade base, single knob
Description
Dimensions 1.53" x 3.6" x 1.4", spade base, single knob

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Quick Connect Time Delay Relay
SS-40228-05
Quick Connect Time Delay Relay SS-40228-05
Dimensions 1.53" x 3.6" x 1.4", spade base, single knob

Dimensions 1.53" x 3.6" x 1.4", spade base, single knob

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc.
Product Category Time Delay Relays
Product Number SS-40228-05
Product Name Quick Connect Time Delay Relay
Time Range Multiple Time Ranges; Field Selectable
Mounting Socket or Plug-in Style; .187" Quick Connect
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE
Operating Temperature -20 to 150 F (-28.89 to 65.56 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.61 - Digital time switch 16A - 126100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1-1423152-9-ND - DigiKey
Specs
Time Ranges 1.5 Sec ~ 30 Sec
Mounting Chassis Mount
Timer Type ON-Delay
View Details
2 suppliers
17.5 mm Timing Relay - 700-FEF3TU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 4650609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Time Indicator
Function Type Multi-function
View Details