Macromatic Industrial Controls, Inc. Time Ranger ™ Time Delay Relay TD-78128

Description
Industry-standard 11 pin octal socket, LED indicates timing mode & time out
Description
Industry-standard 11 pin octal socket, LED indicates timing mode & time out

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Time Ranger ™ Time Delay Relay
TD-78128
Time Ranger ™ Time Delay Relay TD-78128
Industry-standard 11 pin octal socket, LED indicates timing mode & time out

Industry-standard 11 pin octal socket, LED indicates timing mode & time out

Supplier's Site
Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Socket Mnt - 70175127 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Socket Mnt
70175127
Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Socket Mnt 70175127
Features: Choose Between On Delay, Off Delay and Multi-Function Versions Pushbutton Thumbwheels for Digital-Set of Time Range (and Function on TD-781) 10 Functions Available on the TD781 Series Specifications: 0.05 Sec. to 999 Hr. Timing Range DPDT 10 A @ 240 VAC/30 VDC Temperature: –28° to +65°C Dimensions: 1.7" × 2.4" × 3.2"

Features:

  • Choose Between On Delay, Off Delay and Multi-Function Versions
  • Pushbutton Thumbwheels for Digital-Set of Time Range (and Function on TD-781)
  • 10 Functions Available on the TD781 Series
    Specifications:
  • 0.05 Sec. to 999 Hr. Timing Range
  • DPDT 10 A @ 240 VAC/30 VDC
  • Temperature: –28° to +65°C
  • Dimensions: 1.7" × 2.4" × 3.2"
Supplier's Site
MCRM Time Delay - TD-78128 - Galco Industrial Electronics
Madison Heights, MI, United States
MCRM Time Delay
TD-78128
MCRM Time Delay TD-78128
Multifunction Timer, 24VAC/DC,

Multifunction Timer, 24VAC/DC,

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc. Allied Electronics, Inc. Galco Industrial Electronics
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number TD-78128 70175127 TD-78128
Product Name Time Ranger ™ Time Delay Relay Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Socket Mnt MCRM Time Delay
Time Range Multiple Time Ranges
Mounting Socket or Plug-in Style Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL cUL, UL, CSA, CE
Operating Temperature -18 to 150 F (-27.78 to 65.56 C) -18.4 to 149 F (-28 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1423173-7 - TE Connectivity
Specs
Mounting Panel; Mounting Holes, Panel Mount
View Details
 - 341200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
High Performance Timing Relay - 700-FSF3KU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details