Macromatic Industrial Controls, Inc. Quick Connect Time Delay Relay SS-41628-12

Description
Dimensions 1.53" x 3.6" x 1.4", spade base, single knob
Description
Dimensions 1.53" x 3.6" x 1.4", spade base, single knob

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Quick Connect Time Delay Relay
SS-41628-12
Quick Connect Time Delay Relay SS-41628-12
Dimensions 1.53" x 3.6" x 1.4", spade base, single knob

Dimensions 1.53" x 3.6" x 1.4", spade base, single knob

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc.
Product Category Time Delay Relays
Product Number SS-41628-12
Product Name Quick Connect Time Delay Relay
Time Range Multiple Time Ranges; Field Selectable
Mounting Socket or Plug-in Style; .187" Quick Connect
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE
Operating Temperature -20 to 150 F (-28.89 to 65.56 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.61 - Digital time switch 16A - 126182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 260511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
Off-Delay High Performance Timing Relay - 700-FSB3FZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details