Industry-standard 8 pin octal socket, LED indicates timing mode & time out
| Macromatic Industrial Controls, Inc. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | TD-70526 |
| Product Name | Time Ranger Time Delay Relay |
| Time Range | Multiple Time Ranges |
| Mounting | Socket or Plug-in Style |
| Mechanical Life | 1.00E7 cycles |
| Approvals / Ratings | RU, CSA, CE, UL |
| Operating Temperature | -18 to 150 F (-27.78 to 65.56 C) |