Single knob units, dimensions 1.7" x 3.5" x 2.4", control switch trigger
| Macromatic Industrial Controls, Inc. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | TR-51322-05 |
| Product Name | Single-Range Time Delay Relay |
| Time Range | Single Time Range |
| Mounting | Socket or Plug-in Style |
| Mechanical Life | 1.00E7 cycles |
| Approvals / Ratings | RU, CSA, CE, UL |
| Operating Temperature | -18 to 150 F (-27.78 to 65.56 C) |