Industry-standard 8 pin octal socket, LED indicates timing mode & time out
Features:
| Macromatic Industrial Controls, Inc. | Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | TD-70222 | TD-70222 | 70175128 |
| Product Name | Time Ranger Time Delay Relay | MCRM Time Delay | Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC/DC;Socket Mnt;8 Pin |
| Time Range | Multiple Time Ranges | ||
| Mounting | Socket or Plug-in Style | Socket or Plug-in Style | |
| Mechanical Life | 1.00E7 cycles | ||
| Approvals / Ratings | RU, CSA, CE, UL | cUL, UL, CSA, CE | |
| Operating Temperature | -18 to 150 F (-27.78 to 65.56 C) | -18.4 to 149 F (-28 to 65 C) |