Macromatic Industrial Controls, Inc. Time Ranger ™ Time Delay Relay TD-71628

Description
Industry-standard 8 pin octal socket, LED indicates timing mode & time out
Description
Industry-standard 8 pin octal socket, LED indicates timing mode & time out

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Time Ranger ™ Time Delay Relay
TD-71628
Time Ranger ™ Time Delay Relay TD-71628
Industry-standard 8 pin octal socket, LED indicates timing mode & time out

Industry-standard 8 pin octal socket, LED indicates timing mode & time out

Supplier's Site
Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Socket Mnt;11 Pin - 70175131 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Socket Mnt;11 Pin
70175131
Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Socket Mnt;11 Pin 70175131
Features: Choose Between On Delay, Off Delay and Multi-Function Versions Pushbutton Thumbwheels for Digital-Set of Time Range (and Function on TD-781) 10 Functions Available on the TD781 Series Specifications: 0.05 Sec. to 999 Hr. Timing Range DPDT 10 A @ 240 VAC/30 VDC Temperature: –28° to +65°C Dimensions: 1.7" × 2.4" × 3.2"

Features:

  • Choose Between On Delay, Off Delay and Multi-Function Versions
  • Pushbutton Thumbwheels for Digital-Set of Time Range (and Function on TD-781)
  • 10 Functions Available on the TD781 Series
    Specifications:
  • 0.05 Sec. to 999 Hr. Timing Range
  • DPDT 10 A @ 240 VAC/30 VDC
  • Temperature: –28° to +65°C
  • Dimensions: 1.7" × 2.4" × 3.2"
Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays
Product Number TD-71628 70175131
Product Name Time Ranger ™ Time Delay Relay Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Socket Mnt;11 Pin
Time Range Multiple Time Ranges
Mounting Socket or Plug-in Style Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL cUL, UL, CSA, CE
Operating Temperature -18 to 150 F (-27.78 to 65.56 C) -18.4 to 149 F (-28 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Tube Base Timing Relay - 700-HT22CU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 4594329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details