Macromatic Industrial Controls, Inc. Compact Single-Range SS-8 Series SS-8566-06

Description
Industry-standard 8 pin octal sockets, low profile knob
Description
Industry-standard 8 pin octal sockets, low profile knob

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Compact Single-Range SS-8 Series
SS-8566-06
Compact Single-Range SS-8 Series SS-8566-06
Industry-standard 8 pin octal sockets, low profile knob

Industry-standard 8 pin octal sockets, low profile knob

Supplier's Site
Relay;E-Mech;Timing;Off Delay;SPDT;Cur-Rtg 5A;Ctrl-V 12AC/DC;Vol-Rtg 120/28AC/DC - 70175240 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Off Delay;SPDT;Cur-Rtg 5A;Ctrl-V 12AC/DC;Vol-Rtg 120/28AC/DC
70175240
Relay;E-Mech;Timing;Off Delay;SPDT;Cur-Rtg 5A;Ctrl-V 12AC/DC;Vol-Rtg 120/28AC/DC 70175240
Time Delay Relay, 5 A Current Rating, 12 VAC⁄VDC Voltage Rating Compact, economical design with standard features for basic applications 6 separate timing ranges from 0.2 Sec. to 300 Sec. 5 A SPDT output contacts. Uses industry-standard 8 pin octal sockets.

Time Delay Relay, 5 A Current Rating, 12 VAC⁄VDC Voltage Rating

  • Compact, economical design with standard features for basic applications
  • 6 separate timing ranges from 0.2 Sec. to 300 Sec.
    5 A SPDT output contacts. Uses industry-standard 8 pin octal sockets.
Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays
Product Number SS-8566-06 70175240
Product Name Compact Single-Range SS-8 Series Relay;E-Mech;Timing;Off Delay;SPDT;Cur-Rtg 5A;Ctrl-V 12AC/DC;Vol-Rtg 120/28AC/DC
Time Range Single Time Range
Mounting Socket or Plug-in Style Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU cULus, UL
Operating Temperature 32 to 140 F (0.0 to 60 C) 32 to 140 F (0.0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

17.5 mm Timing Relay - 700-FEF3TU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Type 12.81 - Digital time Astro switch 16A - 128182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 7983448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Interval
Function Type Single Function
View Details