Macromatic Industrial Controls, Inc. Time Ranger ™ Time Delay Relay TD-70228

Description
Industry-standard 8 pin octal socket, LED indicates timing mode & time out
Description
Industry-standard 8 pin octal socket, LED indicates timing mode & time out

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Time Ranger ™ Time Delay Relay
TD-70228
Time Ranger ™ Time Delay Relay TD-70228
Industry-standard 8 pin octal socket, LED indicates timing mode & time out

Industry-standard 8 pin octal socket, LED indicates timing mode & time out

Supplier's Site
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Vol-Rtg 240/30AC/DC - 70175129 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Vol-Rtg 240/30AC/DC
70175129
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Vol-Rtg 240/30AC/DC 70175129
Features: Choose Between On Delay, Off Delay and Multi-Function Versions Pushbutton Thumbwheels for Digital-Set of Time Range (and Function on TD-781) 10 Functions Available on the TD781 Series Specifications: 0.05 Sec. to 999 Hr. Timing Range DPDT 10 A @ 240 VAC/30 VDC Temperature: –28° to +65°C Dimensions: 1.7" × 2.4" × 3.2"

Features:

  • Choose Between On Delay, Off Delay and Multi-Function Versions
  • Pushbutton Thumbwheels for Digital-Set of Time Range (and Function on TD-781)
  • 10 Functions Available on the TD781 Series
    Specifications:
  • 0.05 Sec. to 999 Hr. Timing Range
  • DPDT 10 A @ 240 VAC/30 VDC
  • Temperature: –28° to +65°C
  • Dimensions: 1.7" × 2.4" × 3.2"
Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays
Product Number TD-70228 70175129
Product Name Time Ranger ™ Time Delay Relay Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Vol-Rtg 240/30AC/DC
Time Range Multiple Time Ranges
Mounting Socket or Plug-in Style Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL cUL, UL, CSA, CE
Operating Temperature -18 to 150 F (-27.78 to 65.56 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423151-4 - Quarktwin Technology Ltd.
Specs
Time Ranges 1 Sec ~ 30 Sec
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details
 - 349923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
Solid State Timing Relay - 700-RTC44Y050U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Time Ranges 5
Timer Type ON-Delay
View Details
Type 12.81 - Digital time Astro switch 16A - 128182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details