Macromatic Industrial Controls, Inc. Compact Single-Range SS-8 Series SS-8568-08

Description
Industry-standard 8 pin octal sockets, low profile knob
Description
Industry-standard 8 pin octal sockets, low profile knob

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Compact Single-Range SS-8 Series
SS-8568-08
Compact Single-Range SS-8 Series SS-8568-08
Industry-standard 8 pin octal sockets, low profile knob

Industry-standard 8 pin octal sockets, low profile knob

Supplier's Site
Relay;E-Mech;Timing;Off Delay;SPDT;Cur-Rtg 5A;Ctrl-V 24AC/DC;Vol-Rtg 120/28AC/DC - 70175242 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Off Delay;SPDT;Cur-Rtg 5A;Ctrl-V 24AC/DC;Vol-Rtg 120/28AC/DC
70175242
Relay;E-Mech;Timing;Off Delay;SPDT;Cur-Rtg 5A;Ctrl-V 24AC/DC;Vol-Rtg 120/28AC/DC 70175242
Features: Compact Economical Design Low Profile Time Delay Adjustment Knob Specifications: SPDT 5 A @ 120 VAC/28 VDC Temperature: 0° to +60°C Dimensions: 1.4" × 1.4" × 2.2"

Features:

  • Compact Economical Design
  • Low Profile Time Delay Adjustment Knob
    Specifications:
  • SPDT 5 A @ 120 VAC/28 VDC
  • Temperature: 0° to +60°C
  • Dimensions: 1.4" × 1.4" × 2.2"
Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays
Product Number SS-8568-08 70175242
Product Name Compact Single-Range SS-8 Series Relay;E-Mech;Timing;Off Delay;SPDT;Cur-Rtg 5A;Ctrl-V 24AC/DC;Vol-Rtg 120/28AC/DC
Time Range Single Time Range
Mounting Socket or Plug-in Style Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU cULus, UL
Operating Temperature 32 to 140 F (0.0 to 60 C) 32 to 140 F (0.0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
One Shot High Performance Timing Relay - 700-FSD3AZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
View Details
 - 6667949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details