Macromatic Industrial Controls, Inc. Single-Range Time Delay Relay TR-50221-03

Description
Single knob units, dimensions 1.7" x 3.5" x 2.4"
Description
Single knob units, dimensions 1.7" x 3.5" x 2.4"

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Single-Range Time Delay Relay
TR-50221-03
Single-Range Time Delay Relay TR-50221-03
Single knob units, dimensions 1.7" x 3.5" x 2.4"

Single knob units, dimensions 1.7" x 3.5" x 2.4"

Supplier's Site
Menomonee Falls, WI, USA
Single-Range Time Delay Relay
TR-50221-03
Single-Range Time Delay Relay TR-50221-03
Single knob units, dimensions 1.7" x 3.5" x 2.4"

Single knob units, dimensions 1.7" x 3.5" x 2.4"

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc. Macromatic Industrial Controls, Inc.
Product Category Time Delay Relays Time Delay Relays
Product Number TR-50221-03 TR-50221-03
Product Name Single-Range Time Delay Relay Single-Range Time Delay Relay
Time Range Single Time Range Single Time Range
Mounting Socket or Plug-in Style Socket or Plug-in Style
Mechanical Life 1.00E7 cycles 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL RU, CSA, CE, UL
Operating Temperature -18 to 122 F (-27.78 to 50 C) -18 to 122 F (-27.78 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Timing Relay - 700-FSI3AU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 160240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details